C&K Components Pushbutton Switches D6C60 F1 LFS

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-D6C60F1LFS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-D6C60F1LFS-ND
Pushbutton Switches 108-D6C60F1LFS-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Blue; Switch Operation C&k Components - 34AH9162 - Newark, An Avnet Company
Chicago, IL, United States
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Blue; Switch Operation C&k Components
34AH9162
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Blue; Switch Operation C&k Components 34AH9162
PB KEYBOARD SW, SPST, 0.1A, 32VDC, BLUE; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:D6 Series RoHS Compliant: Yes

PB KEYBOARD SW, SPST, 0.1A, 32VDC, BLUE; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:D6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-D6C60F1LFS-ND 34AH9162
Product Name Pushbutton Switches Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Blue; Switch Operation C&k Components
Actuator Specifications Square, Button
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359342 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details