ANTI-VANDAL, 1A, SPST, Off-(On), Wire Leads 150mm w/ Connector, LED, RGB, IP68
Pushbutton Switch SPST-NO Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches Capacitive Anti-Vandal Switch 22mm RGB Power/Ring Illum SPST 1A 5-24VDC Momen
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-CS7M2FP | EG6116-ND | CS7M2FP | CS7M2FP |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Leads | Connector | Wire Leads |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |