C&K Components Pushbutton Switches D6C00 F1 LFS

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-D6C00F1LFS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-D6C00F1LFS-ND
Pushbutton Switches 108-D6C00F1LFS-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, White; Switch Operation C&k Components - 34AH9152 - Newark, An Avnet Company
Chicago, IL, United States
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, White; Switch Operation C&k Components
34AH9152
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, White; Switch Operation C&k Components 34AH9152
PB KEYBOARD SW, SPST, 0.1A, 32VDC, WHITE; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:D6 Series RoHS Compliant: Yes

PB KEYBOARD SW, SPST, 0.1A, 32VDC, WHITE; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:D6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-D6C00F1LFS-ND 34AH9152
Product Name Pushbutton Switches Pb Keyboard Sw, Spst, 0.1A, 32Vdc, White; Switch Operation C&k Components
Actuator Specifications Square, Button
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4013JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details