C&K Components Pushbutton Switches D6F90 F1 LFS

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-D6F90F1LFS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-D6F90F1LFS-ND
Pushbutton Switches 108-D6F90F1LFS-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Keyboard Pb Switch, Spst, 0.1A, 32V, Blk; Switch Operation C&k Components - 34AH9168 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Pb Switch, Spst, 0.1A, 32V, Blk; Switch Operation C&k Components
34AH9168
Keyboard Pb Switch, Spst, 0.1A, 32V, Blk; Switch Operation C&k Components 34AH9168
KEYBOARD PB SWITCH, SPST, 0.1A, 32V, BLK; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Through Hole RoHS Compliant: Yes

KEYBOARD PB SWITCH, SPST, 0.1A, 32V, BLK; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-D6F90F1LFS-ND 34AH9168
Product Name Pushbutton Switches Keyboard Pb Switch, Spst, 0.1A, 32V, Blk; Switch Operation C&k Components
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4013JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1-2492673-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details