C&K Components Pushbutton Switches D6R00 F1 LFS

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-D6R00F1LFS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-D6R00F1LFS-ND
Pushbutton Switches 108-D6R00F1LFS-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Keyboard Pb Switch, Spst, 0.1A, 32V, Wht; Switch Operation C&k Components - 34AH9172 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Pb Switch, Spst, 0.1A, 32V, Wht; Switch Operation C&k Components
34AH9172
Keyboard Pb Switch, Spst, 0.1A, 32V, Wht; Switch Operation C&k Components 34AH9172
KEYBOARD PB SWITCH, SPST, 0.1A, 32V, WHT; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Through Hole RoHS Compliant: Yes

KEYBOARD PB SWITCH, SPST, 0.1A, 32V, WHT; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-D6R00F1LFS-ND 34AH9172
Product Name Pushbutton Switches Keyboard Pb Switch, Spst, 0.1A, 32V, Wht; Switch Operation C&k Components
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF7LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 917994 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details