C&K Components Pushbutton Switches D6C50 F1 LFS

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-D6C50F1LFS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-D6C50F1LFS-ND
Pushbutton Switches 108-D6C50F1LFS-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Green; Switch Operation C&k Components - 34AH9160 - Newark, An Avnet Company
Chicago, IL, United States
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Green; Switch Operation C&k Components
34AH9160
Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Green; Switch Operation C&k Components 34AH9160
PB KEYBOARD SW, SPST, 0.1A, 32VDC, GREEN; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:D6 Series RoHS Compliant: Yes

PB KEYBOARD SW, SPST, 0.1A, 32VDC, GREEN; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:D6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-D6C50F1LFS-ND 34AH9160
Product Name Pushbutton Switches Pb Keyboard Sw, Spst, 0.1A, 32Vdc, Green; Switch Operation C&k Components
Actuator Specifications Square, Button
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLS8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 10236269 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details