Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 8A (AC)/6A (DC), DPDT, On-On, Solder, LED, Red
SWITCH PUSHBUTTON DPDT 8A 125V
Pushbutton Switches Pushbutton Switch DPDT 8A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | D16EES12JREDRED-ND | 1400-D16EES12JREDRED | D16EES12JREDRED | D16EES12JREDRED |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Features | Illuminated Switch | Illuminated Switch; RoHS |