CIT Relay & Switch Pushbutton Switches CH2NGSRGNS

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2449-CH2NGSRGNS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2449-CH2NGSRGNS-ND
Pushbutton Switches 2449-CH2NGSRGNS-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2449-CH2NGSRGNS-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details