ANTI-VANDAL, 1A, SPST, Off-On, Wire Leads 150mm w/ Connector
Pushbutton Switch SPST-NO Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches Capacitive Anti-Vandal Switch 19mm RGB Power/Ring Illum SPST 1A 5-24VDC Latch
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-CS4L2FP | EG6111-ND | CS4L2FP | CS4L2FP |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads | Connector |
| Features | Vandal Proof | DustProof; Illuminated Switch | Illuminated Switch; RoHS |