The BB16AP-HC is a double-pole, right-angle PCB-mount pushbutton from the BB Series, designed for low-voltage, low-current logic-level applications. It features a subminiature form factor with 2.54mm x 2.54mm terminal spacing, and is sealed to prevent contamination. The switch has a carbon-blended polyamide bushing and tin-plated phosphor bronze support bracket for antistatic protection. It operates with a nominal force of 2.94N in alternate action mode, with a total travel of 2.0mm, and is rated for 25,000 electrical and mechanical operations. The housing is made of glass fiber-reinforced polyamide, with gold-plated phosphor bronze contacts. It operates from -30°C to +85°C, withstands 50G shock and 1.5mm vibration amplitude, and meets UL94V-0 flammability standards. The actuator cap is 7.5mm in diameter and white in color.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches ON-ON .295 RED CAP STRAIGHT PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AP-HC | 2300-BB16AP-HC | BB16AP-HC | BB16AP-HC |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole | Pin | ||
| Max Current Rating | 0.4000 amps |