PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON 22MM 1NO1NC RED
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 59T4358 | CW4B-M1E11R |
| Product Name | Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Momentary Contact; Momentary | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Features | RoHS |