Nidec Copal (USA) Corporation Pushbutton Switches CFPB-1CC-2R1W

Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 563-1235-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
563-1235-ND
Pushbutton Switches 563-1235-ND
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
CFPB-1CC-2R1W
Switches - Pushbutton Switches CFPB-1CC-2R1W
SWITCH PUSH SPST-NO 1MA 20V

SWITCH PUSH SPST-NO 1MA 20V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 563-1235-ND CFPB-1CC-2R1W
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10174389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details