ILLUMINATED PB 22MM 1NO S
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW1L-M1E10Q4S | 47AC8805 |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec |
| Switch Function | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |