IDEC Corporation Push Button Switches CW4B-M1E10B

Description
Idec CW4B-M1E10B Push Button Switch
Request a Quote Datasheet
Description
Idec CW4B-M1E10B Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8318384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8318384
Push Button Switches 8318384
Idec CW4B-M1E10B Push Button Switch

Idec CW4B-M1E10B Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
CW4B-M1E10B
Switches - Pushbutton Switches CW4B-M1E10B
PUSHBUTTON 22MM 1NO BLACK

PUSHBUTTON 22MM 1NO BLACK

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec - 47AC8830 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
47AC8830
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec 47AC8830
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8318384 CW4B-M1E10B 47AC8830
Product Name Push Button Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals; Screw
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010D05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 11474181 - Radwell International
Allen-Bradley / Rockwell Automation
View Details