Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
PB SWITCH, SPST, 0.005A, 5VDC, PANEL/YEL ROHS COMPLIANT: YES
SWITCH PUSH SPST-NO 1MA 20V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 563-2301-ND | 80AH1742 | CFPB-1CC-4W9 |
| Product Name | Pushbutton Switches | Pb Switch, Spst, 0.005A, 5Vdc, Panel/yel Rohs Compliant Nidec Copal Electronics | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins |