Win Source Part Number: 1103712-C4V-811A-D
Category: Switches>Pushbutton Switches
Series: C4V
Type: Standard
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 100
Circuit: SPST
Switch Function: Off-On
Actuator Type: Square, Plunger
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Actuator Marking: No Marking
Mounting Type: Panel Mount, Side
Temperature Range - Operating: -10°C ~ 55°C
Alternative Parts (Cross-Reference): C4V-811M-D; PB1973ABLKBLKEF0; PB1973BBLKBLKEF0; PB1973CBLKRILEF1; 4733A02UU; KM1101RR05QC4V811AD;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A (AC)
HTSUS: 8536.50.9035
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-C4V-811A-D,C4V8
Base Product Number: C4V
Pushbutton Switch SPST Standard Panel Mount, Side
SWITCH PUSHBUTTON SPST 8A 125V
Pushbutton Switches Mini Power, SPST Momentary Action
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1103712-C4V-811A-D | SW1225-ND | C4V-811A-D | C4V-811A-D |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Square, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade | |||
| Features | RoHS | RoHS |