IDEC Corporation Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec CW4L-M1E10Q4PW

Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:White; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:White; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec - 47AC8859 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
47AC8859
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec 47AC8859
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:White; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:White; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 25379660 - Radwell International
Willingboro, NJ, United States
Pushbutton
25379660
Pushbutton 25379660
ILLUMINATED, PUSH BUTTON, 22 MM, 1NO PW. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED, PUSH BUTTON, 22 MM, 1NO PW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
CW4L-M1E10Q4PW
Switches - Pushbutton Switches CW4L-M1E10Q4PW
ILLUMINATED PB 22MM 1NO PW

ILLUMINATED PB 22MM 1NO PW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 47AC8859 25379660 CW4L-M1E10Q4PW
Product Name Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec Pushbutton Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features RoHS
Max Current Rating 10 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JBM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 922539 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details