The BB15AB-FA is a subminiature, sealed, antistatic pushbutton switch with double pole, single throw (DPST) circuitry, momentary action, and a right-angle PCB terminal configuration with a bracket. It features a 5.1mm diameter black plunger cap and measures 2.54mm x 2.54mm terminal spacing. The switch is rated for a maximum logic-level load of 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. It offers 50,000 operational life for momentary use and meets UL94V-0 flammability standards. Its antistatic bushing and support bracket divert static discharge, and the body is sealed to prevent contamination. Operating temperature ranges from -30°C to +85°C.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) BLK
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AB-FA | 2300-BB15AB-FA | BB15AB-FA | BB15AB-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Pin | ||
| Max Current Rating | 0.4000 amps |