IDEC Corporation Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec CW1L-M1E01QM4S

Description
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8790 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8790
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8790
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
CW1L-M1E01QM4S
Switches - Pushbutton Switches CW1L-M1E01QM4S
ILLUMINATED PB 22MM 1NC S

ILLUMINATED PB 22MM 1NC S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC8790 CW1L-M1E01QM4S
Product Name Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3069JDG11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 56792726 - Radwell International
Allen-Bradley / Rockwell Automation
View Details