The BB26AP-FA is a subminiature, antistatic, PCB-mount pushbutton from the BB Series, designed for low-voltage, low-current logic-level circuits. It features a double-pole, alternate-action circuit with latchdown for audible and tactile feedback, and right-angle PC terminals with a 0.100" x 0.100" spacing. The switch has a 6mm diameter bushing, a polyacetal plunger, and a sealed construction that prevents contamination. Contacts are gold-plated phosphor bronze and copper alloy, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating force is 2.94N, with a total travel of 2.0mm. Electrical and mechanical life is rated at 25,000 cycles. The unit operates from -30°C to +85°C and meets UL94V-0 flammability standards. Its dimensions conform to standard PCB layouts.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches ON-ON .201 BLACK CAP STRAIGHT PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB26AP-FA | 2300-BB26AP-FA | BB26AP-FA | BB26AP-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole | Pin | ||
| Max Current Rating | 0.4000 amps |