The BB15AV-HC is a subminiature, sealed, antistatic pushbutton in the BB Series, designed for low-voltage logic-level circuits. It features a vertical PCB mount with a right-angle terminal configuration and a black, 5.1mm diameter plunger cap. The switch supports momentary operation, with a nominal operating force of 2.55N and a total travel of 1.1mm. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The unit meets UL94V-0 flammability standards and operates reliably from −30°C to +85°C. Terminal spacing is 2.54mm × 2.54mm, conforming to standard PCB grids. The carbon-impregnated bushing and tin-plated phosphor bronze bracket provide ESD protection. Mechanical and electrical life is rated at 50,000 operations for momentary actuation.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches Series BB, Process Sealed, Antistatic
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AV-HC | 2300-BB15AV-HC | BB15AV-HC | BB15AV-HC |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole, Right Angle, Vertical | Solder Pin | ||
| Max Current Rating | 0.4000 amps |