IDEC CORPORATION
CW4B-M1E02R -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
CW4B-M1E02R
Description
PUSHBUTTON 22MM 2NC RED
Description
PUSHBUTTON 22MM 2NC RED
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
CW4B-M1E02R |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST-NC
|
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Max AC Voltage Rating
120 volts
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details