The BB16AB1 is a double-pole, momentary pushbutton in the BB Series, designed for low-voltage, low-current logic-level circuits. It features a sealed body with an antistatic carbon-impregnated bushing and support bracket to prevent static discharge. The switch has a 6mm diameter bushing, .100" x .100" terminal spacing, and a right-angle PCB mount configuration with a bracket. It operates with a nominal force of 2.55N, has a mechanical and electrical life of 50,000 operations, and meets UL94V-0 flammability standards. Operating temperature ranges from -30°C to +85°C. The plunger cap diameter is 5.1mm and colored black.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AB1 | 2300-BB16AB1 | BB16AB1 | BB16AB1 |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Solder Pin | ||
| Max Current Rating | 0.4000 amps |