The BB15AB-HB is a double-pole, alternate action, subminiature pushbutton in the BB Series, featuring a right-angle PCB terminal configuration with a 5.1mm diameter black cap and a 5.4mm long plunger. It has a sealed body construction, antistatic bushing and support bracket, and is designed for low-voltage, logic-level circuits. The switch operates with a nominal force of 2.94N, offers nonshorting contact timing, and has a total travel of 2.0mm. Terminal spacing conforms to 2.54mm x 2.54mm(PCB grid standard). It meets UL94V-0 flammability rating, operates from -30°C to +85°C, and supports 25,000 electrical and mechanical operations in alternate action mode. Contact resistance is 50 milliohms maximum, with 500 megohms minimum insulation resistance at 500V DC and dielectric strength of 500V AC for one minute. Materials include gold-plated phosphor bronze contacts and glass fiber reinforced polyamide housing.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB15AB-HB | 2300-BB15AB-HB | BB15AB-HB | BB15AB-HB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole | Solder Pin | ||
| Max Current Rating | 0.4000 amps |