ILLUMINATED PB 22MM 1NO R
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
Pushbutton, Mom, Red, Flush, 24V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW1L-M1E10Q4R | 47AC8804 | CW1L-M1E10Q4R |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec | IDEC Pushbutton Illuminated |
| Switch Function | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |