The BB16AB-FB is a double-pole, alternate action, subminiature pushbutton switch with a black cap and right-angle PCB terminals, designed for low-voltage logic-level applications. It features a sealed construction with an antistatic carbon-impregnated bushing and support bracket to prevent static discharge, and an STC contact mechanism for reliable actuation. The switch has a 5.08mm x 2.54mm terminal spacing, operates between -30°C and +85°C, and meets UL94V-0 flammability standards. Mechanical and electrical life is rated at 25,000 operations for alternate action, with a nominal operating force of 2.94N. The case is made of glass fiber reinforced polyamide, with gold-plated phosphor bronze contacts and terminals.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches Series BB, Process Sealed, Antistatic
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AB-FB | 2300-BB16AB-FB | BB16AB-FB | BB16AB-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Solder Pin | ||
| Max Current Rating | 0.4000 amps |