IDEC Corporation Switches - Pushbutton Switches CW4B-M2E01R

Description
PUSHBUTTON 22MM 1NC RED
Datasheet
Description
PUSHBUTTON 22MM 1NC RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
CW4B-M2E01R
Switches - Pushbutton Switches CW4B-M2E01R
PUSHBUTTON 22MM 1NC RED

PUSHBUTTON 22MM 1NC RED

Supplier's Site
Pushbutton Switch, Spst-Nc, 10A, 120Vac; Switch Operation Idec - 59T4359 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-Nc, 10A, 120Vac; Switch Operation Idec
59T4359
Pushbutton Switch, Spst-Nc, 10A, 120Vac; Switch Operation Idec 59T4359
PUSHBUTTON SWITCH, SPST-NC, 10A, 120VAC; Switch Operation:(On); Contact Configuration:SPST-N C; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NC, 10A, 120VAC; Switch Operation:(On); Contact Configuration:SPST-NC; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW4B-M2E01R 59T4359
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spst-Nc, 10A, 120Vac; Switch Operation Idec
Switch Function (On)
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details
A3A Lighted Pushbutton Switch - A3AA-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 359579 - Radwell International
Allen-Bradley / Rockwell Automation
View Details