The BB25AH-FB is a subminiature, PCB-mount, antistatic pushbutton from the BB Series, designed for low-voltage logic-level circuits. It features a double-pole, alternate-action circuit with latching mechanism, right-angle PCB terminals, and a white 5.1mm diameter plunger cap. The switch has a sealed construction with carbon-blended polyamide bushing and tin-plated phosphor bronze bracket for ESD protection. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Nominal operating force is 2.94N. Travel is 2.0mm total. Operating temperature ranges from -30°C to +85°C. The unit has a terminal spacing of 2.54mm x 2.54mm and meets UL94V-0 flammability standard. Mechanical and electrical life is rated at 25,000 operations for alternate action. Dimensions are consistent with the BB Series subminiature form factor, approximately 1/3 the size of Series M switches.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AH-FB | 2300-BB25AH-FB | BB25AH-FB | BB25AH-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole, Right Angle | Solder Pin | ||
| Max Current Rating | 0.4000 amps |