Idec CW1B-M1E10B Push Button Switch
Pushbutton, Mom, Blk, Flush, 1NO,
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary;
PUSHBUTTON 22MM 1NO BLACK
| RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8318031 | CW1B-M1E10B | 47AC8774 | CW1B-M1E10B |
| Product Name | Push Button Switches | IDEC Pushbutton Non-Illuminated | Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals; Screw | Screw Terminals | |
| Features | RoHS | RoHS |