IDEC Corporation Switches - Pushbutton Switches CW4L-M1E10Q4R

Description
ILLUMINATED PB 22MM 1NO R
Datasheet
Description
ILLUMINATED PB 22MM 1NO R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
CW4L-M1E10Q4R
Switches - Pushbutton Switches CW4L-M1E10Q4R
ILLUMINATED PB 22MM 1NO R

ILLUMINATED PB 22MM 1NO R

Supplier's Site
IDEC Pushbutton Illuminated - CW4L-M1E10Q4R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW4L-M1E10Q4R
IDEC Pushbutton Illuminated CW4L-M1E10Q4R
Illuminated PB 22MM 1NO R

Illuminated PB 22MM 1NO R

Supplier's Site
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Product Range Idec - 60T5151 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Product Range Idec
60T5151
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Product Range Idec 60T5151
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 25379648 - Radwell International
Willingboro, NJ, United States
Pushbutton
25379648
Pushbutton 25379648
ILLUMINATED PUSHBUTTON, 22MM, 1NO, RED. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSHBUTTON, 22MM, 1NO, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW4L-M1E10Q4R CW4L-M1E10Q4R 60T5151 25379648
Product Name Switches - Pushbutton Switches IDEC Pushbutton Illuminated Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Product Range Idec Pushbutton
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals
Max Current Rating 5 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton - 368891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details