IDEC Corporation Switches - Pushbutton Switches CW1L-M1E01Q4S

Description
ILLUMINATED PB 22MM 1NC S
Datasheet
Description
ILLUMINATED PB 22MM 1NC S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
CW1L-M1E01Q4S
Switches - Pushbutton Switches CW1L-M1E01Q4S
ILLUMINATED PB 22MM 1NC S

ILLUMINATED PB 22MM 1NC S

Supplier's Site
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8795 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8795
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8795
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec - 60T2536 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec
60T2536
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec 60T2536
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW1L-M1E01Q4S 47AC8795 60T2536
Product Name Switches - Pushbutton Switches Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec
Switch Function Momentary Contact; Momentary Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 918342 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details