IDEC Corporation Switches - Pushbutton Switches CW4B-A1E11G

Description
CW PB GREEN
Datasheet
Description
CW PB GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
CW4B-A1E11G
Switches - Pushbutton Switches CW4B-A1E11G
CW PB GREEN

CW PB GREEN

Supplier's Site
Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec - 92T1775 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec
92T1775
Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec 92T1775
SWITCH, PUSHBUTTON, SPST, 10A, 240V, SCREW; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10ARoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 10A, 240V, SCREW; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Contact Current AC Max:10ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW4B-A1E11G 92T1775
Product Name Switches - Pushbutton Switches Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps 10 amps
Max AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4021CC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Contact Block 800F PB - 800F-BX10E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details