The BB16AV is a double-pole, vertical PCB-mount pushbutton in the Series BB, designed for low-voltage, low-current logic-level circuits. It features a sealed body with an antistatic carbon-blended bushing and support bracket to prevent static discharge. The switch has a 2.54mm x 2.54mm terminal spacing, a 7.5mm-long plunger, and operates with a nominal force of 2.94N in alternate action mode. It provides nonshorting contact timing with a total travel of 2.0mm. The device is rated for 50,000 electrical operations (alternate action), a dielectric strength of 500V AC for 1 minute, and operates between -30°C and +85°C. The housing is made of glass fiber-reinforced polyamide, with gold-plated contacts. Flammability rating UL94V-0 is available. The part is not UL recognized or CSA certified.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB16AV | 2300-BB16AV | BB16AV | BB16AV |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | ||
| Max Current Rating | 0.4000 amps |