IDEC Corporation Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec CW1B-M1E10S

Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec - 47AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
47AC8777
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec 47AC8777
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - CW1B-M1E10S - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
CW1B-M1E10S
IDEC Pushbutton Non-Illuminated CW1B-M1E10S
Pushbutton, Mom, Blu, Flush, 1NO,

Pushbutton, Mom, Blu, Flush, 1NO,

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
CW1B-M1E10S
Switches - Pushbutton Switches CW1B-M1E10S
PUSHBUTTON 22MM 1NO BLUE

PUSHBUTTON 22MM 1NO BLUE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 47AC8777 CW1B-M1E10S CW1B-M1E10S
Product Name Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec IDEC Pushbutton Non-Illuminated Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT4055JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923103 - Radwell International
Allen-Bradley / Rockwell Automation
View Details