NKK Switches Process Sealed Subminiature Antistatic Pushbutton BB15AP-FB

Description
Process Sealed Subminiature Antistatic Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing Subminature size (1/2 size of Series M switches) save space on PC boards. Specifically developed for logic-level applications. Available in momentary and maintained circuits.
Request a Quote
Description
Process Sealed Subminiature Antistatic Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing Subminature size (1/2 size of Series M switches) save space on PC boards. Specifically developed for logic-level applications. Available in momentary and maintained circuits.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BB15AP-FB is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications, featuring a single-pole double-throw momentary circuit with straight PCB terminals and a black 5.1mm diameter plunger cap. It measures 5.1mm in actuator diameter with a 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grids. The switch operates at 0.4VA maximum @ 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Mechanical and electrical life is rated at 50,000 operations for momentary action. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The unit is rated for operation from -30°C to +85°C and meets UL94V-0 flammability standards. Its carbon-impregnated bushing and support bracket provide electrostatic discharge protection.

Datasheet Summary
Powered by GS/AI

The BB15AP-FB is a subminiature, sealed, antistatic pushbutton switch designed for logic-level applications, featuring a single-pole double-throw momentary circuit with straight PCB terminals and a black 5.1mm diameter plunger cap. It measures 5.1mm in actuator diameter with a 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grids. The switch operates at 0.4VA maximum @ 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Mechanical and electrical life is rated at 50,000 operations for momentary action. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The unit is rated for operation from -30°C to +85°C and meets UL94V-0 flammability standards. Its carbon-impregnated bushing and support bracket provide electrostatic discharge protection.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Pushbutton - BB15AP-FB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Pushbutton
BB15AP-FB
Process Sealed Subminiature Antistatic Pushbutton BB15AP-FB
Process Sealed Subminiature Antistatic Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing Subminature size (1/2 size of Series M switches) save space on PC boards. Specifically developed for logic-level applications. Available in momentary and maintained circuits.

Process Sealed Subminiature Antistatic Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount, Antistatic Bushing
  • Subminature size (1/2 size of Series M switches) save space on PC boards.
  • Specifically developed for logic-level applications.
  • Available in momentary and maintained circuits.
Supplier's Site Datasheet
Pushbutton Switches - 2300-BB15AP-FB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-BB15AP-FB
Pushbutton Switches 2300-BB15AP-FB
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON

PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
BB15AP-FB
Switches - Pushbutton Switches BB15AP-FB
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
BB15AP-FB
Pushbutton Switches BB15AP-FB
Pushbutton Switches SPDT ON-(ON) WHITE

Pushbutton Switches SPDT ON-(ON) WHITE

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number BB15AP-FB 2300-BB15AP-FB BB15AP-FB BB15AP-FB
Product Name Process Sealed Subminiature Antistatic Pushbutton Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Through Hole Solder Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4074J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4030F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4016CFA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3010CF02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details