IDEC Corporation Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec CW1B-M1E11G

Description
PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec - 59T4332 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec
59T4332
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec 59T4332
PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
CW1B-M1E11G
Switches - Pushbutton Switches CW1B-M1E11G
PUSHBUTTON 22MM 1NO1NC GREEN

PUSHBUTTON 22MM 1NO1NC GREEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 59T4332 CW1B-M1E11G
Product Name Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 18011777 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details