The BB25AP-FA is a dual-pole, momentary and alternate action, subminiature pushbutton with straight PCB terminals and a 5.1mm diameter black plunger cap. It features an antistatic design with a carbon-impregnated bushing and support bracket, sealed construction to prevent contamination, and STC contact mechanism for reliable logic-level operation. The switch has a terminal spacing of 2.54mm x 2.54mm, operates at 0.4VA maximum @ 28V AC/DC, and meets a mechanical and electrical life of 50,000 operations for momentary and 25,000 for alternate action. Its operating temperature range is -30°C to +85°C. The plunger length is 5.4mm, and the unit adheres to UL94V-0 flammability standard.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
Pushbutton Switches ON-(ON) .201 BLK CAP STRAIGHT PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AP-FA | 2300-BB25AP-FA | BB25AP-FA | BB25AP-FA |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole | Pin | ||
| Max Current Rating | 0.4000 amps |