Nidec Copal (USA) Corporation Switches - Pushbutton Switches CFP2-1FC-AW

Description
Win Source Part Number: 1376078-CFP2-1FC-AW Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFP2 Package: Tray Product Status: Active Features: Washable Base Product Number: CFP2-1FC Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376078-CFP2-1FC-AW Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFP2 Package: Tray Product Status: Active Features: Washable Base Product Number: CFP2-1FC Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376078-CFP2-1FC-AW - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376078-CFP2-1FC-AW
Switches - Pushbutton Switches 1376078-CFP2-1FC-AW
Win Source Part Number: 1376078-CFP2-1FC-AW Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFP2 Package: Tray Product Status: Active Features: Washable Base Product Number: CFP2-1FC Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376078-CFP2-1FC-AW
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFP2
Package: Tray
Product Status: Active
Features: Washable
Base Product Number: CFP2-1FC
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Pushbutton Switches - 563-1545-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
563-1545-ND
Pushbutton Switches 563-1545-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Pb Sw, Non Illum, Spdt, 0.4Va, 28Vdc; Switch Operation Nidec Copal Electronics - 97AH8204 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Non Illum, Spdt, 0.4Va, 28Vdc; Switch Operation Nidec Copal Electronics
97AH8204
Pb Sw, Non Illum, Spdt, 0.4Va, 28Vdc; Switch Operation Nidec Copal Electronics 97AH8204
PB SW, NON ILLUM, SPDT, 0.4VA, 28VDC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:-; Switch Terminals:Solder; Product Range:CFP2 Series; SVHC:No SVHCRoHS Compliant: Yes

PB SW, NON ILLUM, SPDT, 0.4VA, 28VDC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:-; Switch Terminals:Solder; Product Range:CFP2 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
CFP2-1FC-AW
Switches - Pushbutton Switches CFP2-1FC-AW
SWITCH PUSHBUTTON SPDT 0.4VA 28V

SWITCH PUSHBUTTON SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376078-CFP2-1FC-AW 563-1545-ND 97AH8204 CFP2-1FC-AW
Product Name Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Non Illum, Spdt, 0.4Va, 28Vdc; Switch Operation Nidec Copal Electronics Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213774-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton Switches - 486-4638-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
Push Button Switches - 1758213 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
A3A Lighted Pushbutton Switch - A3AA-90A1-00H - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details