Idec CW4B-M1E10G Push Button Switch
Pushbutton, Mom, Grn, Flush, 1NO,
PUSHBUTTON 22MM 1NO GREEN
PUSHBUTTON 22MM 1NO GREEN. FREE 2 YEAR RADWELL WARRANTY
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary;
| RS Components, Ltd. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8318393 | CW4B-M1E10G | CW4B-M1E10G | 25386277 | 47AC8831 |
| Product Name | Push Button Switches | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches | Pushbutton | Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | 1no | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals; Screw | ||
| Features | RoHS | RoHS |