The BB25AP-FB is a double-pole, momentary or alternate action, subminiature pushbutton in the BB Series, designed for low-voltage, low-current logic-level circuits. It features a 6mm diameter bushing, .100" x .100" terminal spacing conforming to standard PCB grids, and a totally sealed body for contamination resistance. The actuator has a .201" (5.1mm) diameter black cap and .213" (5.4mm) long plunger. The switch includes an antistatic structure with a carbon-impregnated bushing and tin-plated phosphor bronze support bracket to prevent static discharge. It operates reliably from -30°C to +85°C and meets UL94V-0 flammability standards. Mechanical and electrical life is rated at 50,000 operations for momentary and 25,000 for alternate action. The part is PCB-mounted with straight terminals.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AP-FB | 2300-BB25AP-FB | BB25AP-FB | BB25AP-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole | Solder Pin | ||
| Max Current Rating | 0.4000 amps |