Pushbutton, Mom, Grn, Flush, 24V
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
ILLUMINATED PB 22MM 1NO G
| Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW1L-M1E10Q4G | 47AC8802 | CW1L-M1E10Q4G |
| Product Name | IDEC Pushbutton Illuminated | Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |