Nidec Copal (USA) Corporation Pushbutton Switches CFP2-2RC6-AW

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 563-1547-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
563-1547-ND
Pushbutton Switches 563-1547-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Pushbutton Switches - 1376041-CFP2-2RC6-AW - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376041-CFP2-2RC6-AW
Switches - Pushbutton Switches 1376041-CFP2-2RC6-AW
Win Source Part Number: 1376041-CFP2-2RC6-AW Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CFP2 Package: Tray Product Status: Active Features: Washable Base Product Number: CFP2-2RC Mounting Type: Through Hole, Right Angle, Vertical HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: DPDT Switch Function: On-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 10,000 Cycles

Win Source Part Number: 1376041-CFP2-2RC6-AW
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CFP2
Package: Tray
Product Status: Active
Features: Washable
Base Product Number: CFP2-2RC
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: DPDT
Switch Function: On-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
CFP2-2RC6-AW
Switches - Pushbutton Switches CFP2-2RC6-AW
SWITCH PUSHBUTTON DPDT 0.4VA 28V

SWITCH PUSHBUTTON DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 563-1547-ND 1376041-CFP2-2RC6-AW CFP2-2RC6-AW
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758273 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
22mm Mushroom Push Buttons - 2AM2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
H program - HDT - Pushbuttons - HDT-BL-GN-801 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details