IDEC Corporation Switches - Pushbutton Switches CW4B-A1E10R

Description
CW PB RED
Datasheet
Description
CW PB RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
CW4B-A1E10R
Switches - Pushbutton Switches CW4B-A1E10R
CW PB RED

CW PB RED

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec - 47AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
47AC8827
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec 47AC8827
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW4B-A1E10R 47AC8827
Product Name Switches - Pushbutton Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals; Screw
Max Current Rating 10 amps 10 amps
Max AC Voltage Rating 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details