IDEC Corporation Push Button Switches CW4B-M1E10R

Description
Idec CW4B-M1E10R Push Button Switch
Request a Quote Datasheet
Description
Idec CW4B-M1E10R Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8318396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8318396
Push Button Switches 8318396
Idec CW4B-M1E10R Push Button Switch

Idec CW4B-M1E10R Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
CW4B-M1E10R
Switches - Pushbutton Switches CW4B-M1E10R
PUSHBUTTON 22MM 1NO RED

PUSHBUTTON 22MM 1NO RED

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec - 47AC8832 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
47AC8832
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec 47AC8832
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8318396 CW4B-M1E10R 47AC8832
Product Name Push Button Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism 1no Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals; Screw
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012F24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 922851 - Radwell International
Allen-Bradley / Rockwell Automation
View Details