The BB25AV-FB is a subminiature, sealed, antistatic pushbutton switch for logic-level circuits, featuring a double-pole, alternate action circuit with a black 5.1mm diameter cap and vertical PCB terminals. It has a 2.54mm x 2.54mm terminal spacing, 2.0mm total travel, and a latchdown mechanism for tactile feedback. Contact resistance is 50 milliohms max, insulation resistance 500 megohms min at 500V DC, and it handles up to 0.4VA at 28V AC/DC. Mechanical and electrical life are rated at 25,000 operations. Operating temperature ranges from -30°C to +85°C. The housing is glass fiber reinforced polyamide, contacts are gold-plated phosphor bronze, and the bushing and bracket are carbon-blended polyamide and tin-plated phosphor bronze for ESD protection. It meets UL94V-0 flammability standards.
Process Sealed Subminiature Antistatic Pushbuttons
PROCESS SEALED SUBMINIATURE ANTISTATIC PUSHBUTTON
SUBMINIATURE PUSHBUTTON/PC
Pushbutton Switches DPDT ON(ON) VERTICAL W/BRACKET 5.1MM WHT
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | BB25AV-FB | 2300-BB25AV-FB | BB25AV-FB | BB25AV-FB |
| Product Name | Process Sealed Subminiature Antistatic Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole, Right Angle, Vertical | Solder Pin | ||
| Max Current Rating | 0.4000 amps |