Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 41
Product Name Notes
A4E-B200HS
A4E-B200SS
A4E-B200VS
A4E-C211HS
A4E-C211SS
A4E-C211VA
ASSEMBLED L.P.B.
LGHT ALT DPDT RED GREEN 24V
LGHT MOM DPDT GREEN YELLOW 24V
LGHT MOM DPDT RED YELLOW 24V
LGHT PB GRNRED SPLIT SQ.24VDC
LGHT PB WHTGRN SPLIT SQ.24VDC
LGHT PB WHTRED SPLIT SQ.24VDC
LGHT PB WHTWHT SPLIT SQ.24VDC
LIGHTED PB RECTANGULAR YELLOW
LIGHTED PUSH BUTTON RED
LIGHTED PUSH BUTTON
PB RED LED SPST-NO
PB SQ MNTRY 24VDC GREEN
PB SQ MNTRY 24VDC WHITE
PUSH BUTTON MOMENTARY ROUND PCB
PUSHBUTTON SWITCH
SWITCH ENABLING
SWITCH PUSH DPST 16A 250V
SWITCH PUSH DPST-NO 0.1A 28V
SWITCH PUSH DUAL WH/RD SPST
SWITCH PUSH SPST-NO 0.1A 28V
SWITCH PUSH SPST-NO 0.1A 30V
SWITCH PUSH SPST-NO 0.4VA 28V
SWITCH PUSH SPST-NO 10A 110V
SWITCH PUSH SPST-NO 10A 120V
SWITCH PUSH SPST-NO 6A 125V
SWITCH PUSHBUTTON DPDT 0.1A 30V
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH PUSHBUTTON DPDT 5A 125V
SWITCH PUSHBUTTON DPST 16A 125V
SWITCH PUSHBUTTON DPST 1A 125V
SWITCH PUSHBUTTON SPDT 0.05A 60V
SWITCH PUSHBUTTON SPDT 0.1A 125V
SWITCH PUSHBUTTON SPDT 0.1A 30V
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH PUSHBUTTON
Switches - Pushbutton Switches

<< Prev Next >>