TE Connectivity ™ DIP Switches - ADP02S ADP02S

Description
Manufacturer: TE Connectivity Win Source Part Number: 860217-ADP02S Series: ADP Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 860217-ADP02S Series: ADP Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - ADP02S - 860217-ADP02S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - ADP02S
860217-ADP02S
DIP Switches - ADP02S 860217-ADP02S
Manufacturer: TE Connectivity Win Source Part Number: 860217-ADP02S Series: ADP Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: TE Connectivity
Win Source Part Number: 860217-ADP02S
Series: ADP
Operating Temperature Range: -30°C ~ 85°C
Features: Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - DIP Switches ADP02S
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 860217-ADP02S ADP02S
Product Name DIP Switches - ADP02S Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6HF Slide DIP Switch - A6HF-8102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2319764-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers