E-Switch, Inc. Dip Switches KAE08LGGT

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAE08LGGT
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
DIP Switches - EG5035-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5035-ND
DIP Switches EG5035-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits E-Switch - 61W9730 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits E-Switch
61W9730
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits E-Switch 61W9730
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches KAE08LGGT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAE08LGGT
DIP Switches / SIP Switches KAE08LGGT
DIP Switches / SIP Switches 8 Position Extended Gold Gullwing

DIP Switches / SIP Switches 8 Position Extended Gold Gullwing

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAE08LGGT EG5035-ND 61W9730 KAE08LGGT KAE08LGGT
Product Name Dip Switches DIP Switches Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits E-Switch Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type Gull Wing
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2319747-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers
DIP Switches - 486-3-160-938CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details