Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 24VDC
DIP Switches / SIP Switches Tape&reel surface mount dip - 2 pos.
SWITCH SLIDE DIP SPST 100MA 24V
DIP SWITCH, 2CKT, SPST, SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:IKN Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 679-3566-6-ND | IKN0204000 | IKN0204000 | 81H3840 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 2Ckt, Spst, Slide; No. Of Circuits Apem |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |