Nidec America Corporation DIP Switches CS-4-22YA

Description
Dip Switch DPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
Request a Quote Datasheet
Description
Dip Switch DPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CS-4-22YA-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CS-4-22YA-ND
DIP Switches CS-4-22YA-ND
Dip Switch DPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Dip Switch DPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC

Buy Now Datasheet
DIP Switches - CS-4-22YA - 1030358-CS-4-22YA - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CS-4-22YA
1030358-CS-4-22YA
DIP Switches - CS-4-22YA 1030358-CS-4-22YA
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030358-CS-4-22YA Packaging: Bulk Number of Positions: 2 Pitch: 0.051" (1.30mm) Termination Style: J Lead Contact Finish: Gold Voltage Rating: 16VDC Current Rating: 100mA Height Above Board: 0.091" (2.30mm) Length: 0.197" (5.00mm) Mounting: SMD (SMT) Body Material: Epoxy Circuit: DPDT Actuator Type: Rotary for Tool Electrical Life: 200 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1030358-CS-4-22YA
Packaging: Bulk
Number of Positions: 2
Pitch: 0.051" (1.30mm)
Termination Style: J Lead
Contact Finish: Gold
Voltage Rating: 16VDC
Current Rating: 100mA
Height Above Board: 0.091" (2.30mm)
Length: 0.197" (5.00mm)
Mounting: SMD (SMT)
Body Material: Epoxy
Circuit: DPDT
Actuator Type: Rotary for Tool
Electrical Life: 200 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - DIP Switches CS-4-22YA
SWITCH ROTARY DIP DPDT 100MA 16V

SWITCH ROTARY DIP DPDT 100MA 16V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CS-4-22YA-ND 1030358-CS-4-22YA CS-4-22YA
Product Name DIP Switches DIP Switches - CS-4-22YA Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825007-1 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
A6H Slide DIP Switch - A6H-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details